Littelfuse, Inc. Led Protector, 9V Do214; Product Range Littelfuse PLED9S

Description
LED PROTECTOR, 9V DO214; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
LED PROTECTOR, 9V DO214; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Protector, 9V Do214; Product Range Littelfuse - 64R7255 - Newark, An Avnet Company
Chicago, IL, United States
Led Protector, 9V Do214; Product Range Littelfuse
64R7255
Led Protector, 9V Do214; Product Range Littelfuse 64R7255
LED PROTECTOR, 9V DO214; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

LED PROTECTOR, 9V DO214; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Led Protector, 9V Do214; Product Range Littelfuse - 85R4924 - Newark, An Avnet Company
Chicago, IL, United States
Led Protector, 9V Do214; Product Range Littelfuse
85R4924
Led Protector, 9V Do214; Product Range Littelfuse 85R4924
LED PROTECTOR, 9V DO214; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

LED PROTECTOR, 9V DO214; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64R7255
Product Name Led Protector, 9V Do214; Product Range Littelfuse
Diode Applications Protector
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Illuminance sensors - S7184 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Amplifier
VR -0.5000 to 16 volts
Tj -30 to 80 C (-22 to 176 F)
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details