Littelfuse, Inc. Thyristor, Led Protector, 6V, Do-214-2, Full Reel; Product Range Littelfuse PLED6US

Description
THYRISTOR, LED PROTECTOR, 6V, DO-214-2, FULL REEL; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins RoHS Compliant: Yes
Description
THYRISTOR, LED PROTECTOR, 6V, DO-214-2, FULL REEL; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Led Protector, 6V, Do-214-2, Full Reel; Product Range Littelfuse - 64W6852 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Led Protector, 6V, Do-214-2, Full Reel; Product Range Littelfuse
64W6852
Thyristor, Led Protector, 6V, Do-214-2, Full Reel; Product Range Littelfuse 64W6852
THYRISTOR, LED PROTECTOR, 6V, DO-214-2, FULL REEL; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins RoHS Compliant: Yes

THYRISTOR, LED PROTECTOR, 6V, DO-214-2, FULL REEL; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Thyristor, Led Protector, 6V, Do-214-2; Product Range Littelfuse - 66W7650 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Led Protector, 6V, Do-214-2; Product Range Littelfuse
66W7650
Thyristor, Led Protector, 6V, Do-214-2; Product Range Littelfuse 66W7650
THYRISTOR, LED PROTECTOR, 6V, DO-214-2; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Breakover Voltage Max:16V RoHS Compliant: Yes

THYRISTOR, LED PROTECTOR, 6V, DO-214-2; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Breakover Voltage Max:16V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64W6852
Product Name Thyristor, Led Protector, 6V, Do-214-2, Full Reel; Product Range Littelfuse
Diode Applications Protector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Rectifier
VF 1.35 volts
View Details
RF Diodes - BA89202VH6127XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type RF Diodes
VR 35 volts
Tj 150 C (302 F)
View Details
7 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details