Littelfuse, Inc. Surge Protector, 6V, Do-214; Product Range Littelfuse PLED6S

Description
SURGE PROTECTOR, 6V, DO-214; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
SURGE PROTECTOR, 6V, DO-214; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 6V, Do-214; Product Range Littelfuse - 57P7221 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 6V, Do-214; Product Range Littelfuse
57P7221
Surge Protector, 6V, Do-214; Product Range Littelfuse 57P7221
SURGE PROTECTOR, 6V, DO-214; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

SURGE PROTECTOR, 6V, DO-214; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Surge Protector, 6V, Do-214, Full Reel; Product Range Littelfuse - 56P4249 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 6V, Do-214, Full Reel; Product Range Littelfuse
56P4249
Surge Protector, 6V, Do-214, Full Reel; Product Range Littelfuse 56P4249
SURGE PROTECTOR, 6V, DO-214, FULL REEL; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Breakover Voltage Max:16V RoHS Compliant: Yes

SURGE PROTECTOR, 6V, DO-214, FULL REEL; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Breakover Voltage Max:16V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 57P7221 56P4249
Product Name Surge Protector, 6V, Do-214; Product Range Littelfuse Surge Protector, 6V, Do-214, Full Reel; Product Range Littelfuse
Diode Applications Protector Protector
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30SCLJQ060SCS - 30SCLJQ060SCS - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 60 volts
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details