Littelfuse, Inc. 6, 9, 13 & 18 Series Open LED Protectors PLED6Q12

Description
PLED Series Open LED protectors provide a switching electronic shunt path when a single LED in an LED array fails as an open circuit. This ensures that the entire array of LEDs will continue to function even if a single LED in the array does not. This provides higher reliable lighting functions in applications such as headlights, aircrafts, aircraft runway lighting, roadside warning lights, etc. This device is compatible with one watt LEDs that have a normal 350 mA, 3V characteristic, but can extend up to 1000 mA LED applications. The PLED Series is available in two surface mount packages, the DO-214 and the Quad Flat Pak Nolead (QFN™). The QFN's low profile, chip scale package (CSP) is ideal for dense board applications. RoHS compliant Chip Scale Package (CSP) Small footpring (QFN) SIDACtor® brand technology Compatible to industrial lighting environments Compatible with switching speeds up to 10kHz Automatically resets after power cycle
Request a Quote
Description
PLED Series Open LED protectors provide a switching electronic shunt path when a single LED in an LED array fails as an open circuit. This ensures that the entire array of LEDs will continue to function even if a single LED in the array does not. This provides higher reliable lighting functions in applications such as headlights, aircrafts, aircraft runway lighting, roadside warning lights, etc. This device is compatible with one watt LEDs that have a normal 350 mA, 3V characteristic, but can extend up to 1000 mA LED applications. The PLED Series is available in two surface mount packages, the DO-214 and the Quad Flat Pak Nolead (QFN™). The QFN's low profile, chip scale package (CSP) is ideal for dense board applications. RoHS compliant Chip Scale Package (CSP) Small footpring (QFN) SIDACtor® brand technology Compatible to industrial lighting environments Compatible with switching speeds up to 10kHz Automatically resets after power cycle
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PLED Series from Win Source Electronics includes open LED protectors designed to maintain functionality in LED arrays by providing a shunt path when an LED fails as an open circuit. This feature enhances reliability in applications such as automotive headlights, aircraft lighting, and roadside warning systems. The devices are compatible with one, two, and three-watt LEDs that typically have a 3V forward characteristic. Available in two surface mount packages, the DO-214 and the low-profile Quad Flat Pak No-lead (QFN), the PLED series is suitable for dense board applications. Key specifications include fast switching capabilities, automatic reset after power cycles, and compatibility with PWM dimming speeds up to 10 kHz. The operating junction temperature ranges from -40 to +150 °C, with a storage temperature range of -65 to +150 °C. The series is RoHS compliant and halogen-free, making it suitable for industrial lighting environments.

Datasheet Summary
Powered by GS/AI

The PLED Series from Win Source Electronics includes open LED protectors designed to maintain functionality in LED arrays by providing a shunt path when an LED fails as an open circuit. This feature enhances reliability in applications such as automotive headlights, aircraft lighting, and roadside warning systems. The devices are compatible with one, two, and three-watt LEDs that typically have a 3V forward characteristic. Available in two surface mount packages, the DO-214 and the low-profile Quad Flat Pak No-lead (QFN), the PLED series is suitable for dense board applications. Key specifications include fast switching capabilities, automatic reset after power cycles, and compatibility with PWM dimming speeds up to 10 kHz. The operating junction temperature ranges from -40 to +150 °C, with a storage temperature range of -65 to +150 °C. The series is RoHS compliant and halogen-free, making it suitable for industrial lighting environments.

Suppliers

Company
Product
Description
Supplier Links
6, 9, 13 & 18 Series Open LED Protectors - PLED6Q12 - Littelfuse, Inc.
Rosemont, IL, United States
6, 9, 13 & 18 Series Open LED Protectors
PLED6Q12
6, 9, 13 & 18 Series Open LED Protectors PLED6Q12
PLED Series Open LED protectors provide a switching electronic shunt path when a single LED in an LED array fails as an open circuit. This ensures that the entire array of LEDs will continue to function even if a single LED in the array does not. This provides higher reliable lighting functions in applications such as headlights, aircrafts, aircraft runway lighting, roadside warning lights, etc. This device is compatible with one watt LEDs that have a normal 350 mA, 3V characteristic, but can extend up to 1000 mA LED applications. The PLED Series is available in two surface mount packages, the DO-214 and the Quad Flat Pak Nolead (QFN™). The QFN's low profile, chip scale package (CSP) is ideal for dense board applications. RoHS compliant Chip Scale Package (CSP) Small footpring (QFN) SIDACtor® brand technology Compatible to industrial lighting environments Compatible with switching speeds up to 10kHz Automatically resets after power cycle

PLED Series Open LED protectors provide a switching electronic shunt path when a single LED in an LED array fails as an open circuit. This ensures that the entire array of LEDs will continue to function even if a single LED in the array does not. This provides higher reliable lighting functions in applications such as headlights, aircrafts, aircraft runway lighting, roadside warning lights, etc. This device is compatible with one watt LEDs that have a normal 350 mA, 3V characteristic, but can extend up to 1000 mA LED applications. The PLED Series is available in two surface mount packages, the DO-214 and the Quad Flat Pak Nolead (QFN™). The QFN's low profile, chip scale package (CSP) is ideal for dense board applications. RoHS compliant Chip Scale Package (CSP) Small footpring (QFN) SIDACtor® brand technology Compatible to industrial lighting environments Compatible with switching speeds up to 10kHz Automatically resets after power cycle

Supplier's Site Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Analog Output -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Category: Sensors, Transducers>Optical Sensors - Reflective - Analog Output Manufacturer: AMIS Voltage - Clamping: 35V Voltage: 250V Technology: Wirewound Applications: Telecom Mounting Type: Fixed Part Status: Obsolete Number of Circuits: 1

Category: Sensors, Transducers>Optical Sensors - Reflective - Analog Output
Manufacturer: AMIS
Voltage - Clamping: 35V
Voltage: 250V
Technology: Wirewound
Applications: Telecom
Mounting Type: Fixed
Part Status: Obsolete
Number of Circuits: 1

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Uncategorized Products Uncategorized Products
Product Number PLED6Q12
Product Name 6, 9, 13 & 18 Series Open LED Protectors Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Unlock Full Specs
to access all available technical data