Littelfuse, Inc. Circuit Protection - Lighting Protection PLED6N

Description
Win Source Part Number: 1350534-PLED6N Category: Circuit Protection - Lighting Protection Series: PLED® Package: Tape & Reel Applications: LED Protection Number of Circuits: 1 Standard Package: 3,000 Technology: LED Shunt Mounting Type: Surface Mount Package / Case: SOD-123F Supplier Device Package: SOD-123F ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1350534-PLED6N Category: Circuit Protection - Lighting Protection Series: PLED® Package: Tape & Reel Applications: LED Protection Number of Circuits: 1 Standard Package: 3,000 Technology: LED Shunt Mounting Type: Surface Mount Package / Case: SOD-123F Supplier Device Package: SOD-123F ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Lighting Protection - 1350534-PLED6N - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Lighting Protection
1350534-PLED6N
Circuit Protection - Lighting Protection 1350534-PLED6N
Win Source Part Number: 1350534-PLED6N Category: Circuit Protection - Lighting Protection Series: PLED® Package: Tape & Reel Applications: LED Protection Number of Circuits: 1 Standard Package: 3,000 Technology: LED Shunt Mounting Type: Surface Mount Package / Case: SOD-123F Supplier Device Package: SOD-123F ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. California Prop 65: Warning Information

Win Source Part Number: 1350534-PLED6N
Category: Circuit Protection - Lighting Protection
Series: PLED®
Package: Tape & Reel
Applications: LED Protection
Number of Circuits: 1
Standard Package: 3,000
Technology: LED Shunt
Mounting Type: Surface Mount
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
California Prop 65: Warning Information

Buy Now Datasheet
Led Open Protector Uni 6V Rohs / Tr Rohs Compliant Littelfuse - 34AC4480 - Newark, An Avnet Company
Chicago, IL, United States
Led Open Protector Uni 6V Rohs / Tr Rohs Compliant Littelfuse
34AC4480
Led Open Protector Uni 6V Rohs / Tr Rohs Compliant Littelfuse 34AC4480
LED OPEN PROTECTOR UNI 6V ROHS / TR ROHS COMPLIANT: NO

LED OPEN PROTECTOR UNI 6V ROHS / TR ROHS COMPLIANT: NO

Supplier's Site Datasheet
Circuit Protection - Lighting Protection - PLED6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Lighting Protection
PLED6N
Circuit Protection - Lighting Protection PLED6N
LIGHT PROTECTOR LED SHUNT SMD

LIGHT PROTECTOR LED SHUNT SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Circuit Protection Components Circuit Protection Components Circuit Protection Components
Product Number 1350534-PLED6N 34AC4480 PLED6N
Product Name Circuit Protection - Lighting Protection Led Open Protector Uni 6V Rohs / Tr Rohs Compliant Littelfuse Circuit Protection - Lighting Protection
Mounting / Packaging Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

GFCI Outlet with 24W USB Chargers - LGR2320CC01 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 120 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S6R5D601PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details