Littelfuse, Inc. Lighting Protection - PLED6M PLED6M

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1089385-PLED6M Packaging: Reel - TR Applications: LED Protection Number of Circuits: 1 Voltage: 5.5V Mounting: SMD (SMT) Technology: LED Shunt Categories: Circuit Protection Case / Package: Powermite Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1089385-PLED6M Packaging: Reel - TR Applications: LED Protection Number of Circuits: 1 Voltage: 5.5V Mounting: SMD (SMT) Technology: LED Shunt Categories: Circuit Protection Case / Package: Powermite Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Protection - PLED6M - 1089385-PLED6M - Win Source Electronics
Laguna Hills, CA, United States
Lighting Protection - PLED6M
1089385-PLED6M
Lighting Protection - PLED6M 1089385-PLED6M
Manufacturer: Littelfuse Inc. Win Source Part Number: 1089385-PLED6M Packaging: Reel - TR Applications: LED Protection Number of Circuits: 1 Voltage: 5.5V Mounting: SMD (SMT) Technology: LED Shunt Categories: Circuit Protection Case / Package: Powermite Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1089385-PLED6M
Packaging: Reel - TR
Applications: LED Protection
Number of Circuits: 1
Voltage: 5.5V
Mounting: SMD (SMT)
Technology: LED Shunt
Categories: Circuit Protection
Case / Package: Powermite
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Lighting Protection - PLED6M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Lighting Protection
PLED6M
Circuit Protection - Lighting Protection PLED6M
LIGHT PROTECT LED SHUNT 5.5V SMD

LIGHT PROTECT LED SHUNT 5.5V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Circuit Protection Components Circuit Protection Components
Product Number 1089385-PLED6M PLED6M
Product Name Lighting Protection - PLED6M Circuit Protection - Lighting Protection
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp In-line And Plug Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2469797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 82 volts
View Details