Littelfuse, Inc. Overvoltage Protection - Surge Protective Modules & Devices - LED Lighting Surge Protective Devices - Series: PLED 5 QFN - PLED5Q12 PLED5Q12

Description
This PLED5 protector provides three methods of increasing the reliability of LED lighting: - If one of the LEDs in an array fails open, this device provides a substitute electronic path so that the array continues to function - It protects against ESD events up to ± 8 kV for contact discharges and ±15 kV for air discharges per the IEC 61000-4-2 electrostatic immunity standard. - It provides protection in the case of accidental revers battery or power connection. High reliability of lighting functions such as traffic lighting, advertising lighting, and runway lighting demand the use of a device such as the PLED5. Reverse Battery/Power Protection Surge Capability > 24 A (8/20 μS) ESD, IEC 61000-4-2, ±8kV contact, ±15 kV air EFT, IEC 61000-4-4, 40A (5/50nS) Open LED bypass up to 500 mA Fast switching Resets after power cycle Low Turn-On (Trigger Voltage) Ideal for MR16, PAR type lamps
Request a Quote Datasheet
Description
This PLED5 protector provides three methods of increasing the reliability of LED lighting: - If one of the LEDs in an array fails open, this device provides a substitute electronic path so that the array continues to function - It protects against ESD events up to ± 8 kV for contact discharges and ±15 kV for air discharges per the IEC 61000-4-2 electrostatic immunity standard. - It provides protection in the case of accidental revers battery or power connection. High reliability of lighting functions such as traffic lighting, advertising lighting, and runway lighting demand the use of a device such as the PLED5. Reverse Battery/Power Protection Surge Capability > 24 A (8/20 μS) ESD, IEC 61000-4-2, ±8kV contact, ±15 kV air EFT, IEC 61000-4-4, 40A (5/50nS) Open LED bypass up to 500 mA Fast switching Resets after power cycle Low Turn-On (Trigger Voltage) Ideal for MR16, PAR type lamps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Surge Protective Modules & Devices - LED Lighting Surge Protective Devices - Series: PLED 5 QFN - PLED5Q12 - PLED5Q12 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Surge Protective Modules & Devices - LED Lighting Surge Protective Devices - Series: PLED 5 QFN - PLED5Q12
PLED5Q12
Overvoltage Protection - Surge Protective Modules & Devices - LED Lighting Surge Protective Devices - Series: PLED 5 QFN - PLED5Q12 PLED5Q12
This PLED5 protector provides three methods of increasing the reliability of LED lighting: - If one of the LEDs in an array fails open, this device provides a substitute electronic path so that the array continues to function - It protects against ESD events up to ± 8 kV for contact discharges and ±15 kV for air discharges per the IEC 61000-4-2 electrostatic immunity standard. - It provides protection in the case of accidental revers battery or power connection. High reliability of lighting functions such as traffic lighting, advertising lighting, and runway lighting demand the use of a device such as the PLED5. Reverse Battery/Power Protection Surge Capability > 24 A (8/20 μS) ESD, IEC 61000-4-2, ±8kV contact, ±15 kV air EFT, IEC 61000-4-4, 40A (5/50nS) Open LED bypass up to 500 mA Fast switching Resets after power cycle Low Turn-On (Trigger Voltage) Ideal for MR16, PAR type lamps

This PLED5 protector provides three methods of increasing the reliability of LED lighting: - If one of the LEDs in an array fails open, this device provides a substitute electronic path so that the array continues to function - It protects against ESD events up to ± 8 kV for contact discharges and ±15 kV for air discharges per the IEC 61000-4-2 electrostatic immunity standard. - It provides protection in the case of accidental revers battery or power connection. High reliability of lighting functions such as traffic lighting, advertising lighting, and runway lighting demand the use of a device such as the PLED5. Reverse Battery/Power Protection Surge Capability > 24 A (8/20 μS) ESD, IEC 61000-4-2, ±8kV contact, ±15 kV air EFT, IEC 61000-4-4, 40A (5/50nS) Open LED bypass up to 500 mA Fast switching Resets after power cycle Low Turn-On (Trigger Voltage) Ideal for MR16, PAR type lamps

Supplier's Site Datasheet
Lighting Protection - F3575TR-ND - DigiKey
Thief River Falls, MN, United States
Lighting Protection
F3575TR-ND
Lighting Protection F3575TR-ND
Lighting Protection LED Shunt 3.5V Surface Mount

Lighting Protection LED Shunt 3.5V Surface Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Surge Protective Devices (SPDs) Surge Suppressors
Product Number PLED5Q12 F3575TR-ND
Product Name Overvoltage Protection - Surge Protective Modules & Devices - LED Lighting Surge Protective Devices - Series: PLED 5 QFN - PLED5Q12 Lighting Protection
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - ESD307-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 34 amps
View Details
Protector / Inrush Current Limiter - tps-icl-3p-25a-20500 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details
Data Surge Protector SPD THUNDERBOLT Outdoor Gigabit Ethernet RJ45 GDT, TBU - 1101-1029 - Transtector Systems, Inc.
Specs
TVSS Signal Protection Dataline & DC Signal
Mounting Bulkhead, Pole
Connection RJ41, RJ45 or RJ48 Data Jacks
View Details