Littelfuse, Inc. Overvoltage Protection - Surge Protective Modules & Devices - LED Lighting Surge Protective Devices - Series: PLED 5HT SOT 89 - PLED5HT PLED5HT

Description
The PLED5HT device is ideal for use in high reliability lighting applications such as traffic lighting, advertising lighting, and runway lighting.The PLED5HT protector provides three methods for increasing the reliability of LED lighting: LED failure protection: If one of the LEDs in an array fails open, the device provides a substitute electronic path so that the array continues to function ESD Protection: It protects against ESD events up to ±8 kV for contact discharges and ±15 kV for air discharges per the IEC 61000-4-2 electrostatic immunity standard. Reverse battery and power protection: It provides protection in the case of accidental reverse battery or power connection. Reverse Battery/Power Protection Open LED bypass up to 700 mA ESD, IEC 61000-4-2, ±8kV contact, ±15 kV air Resets after power cycle Fast switching Low Turn-On (Trigger Voltage) SOT-89 package
Description
The PLED5HT device is ideal for use in high reliability lighting applications such as traffic lighting, advertising lighting, and runway lighting.The PLED5HT protector provides three methods for increasing the reliability of LED lighting: LED failure protection: If one of the LEDs in an array fails open, the device provides a substitute electronic path so that the array continues to function ESD Protection: It protects against ESD events up to ±8 kV for contact discharges and ±15 kV for air discharges per the IEC 61000-4-2 electrostatic immunity standard. Reverse battery and power protection: It provides protection in the case of accidental reverse battery or power connection. Reverse Battery/Power Protection Open LED bypass up to 700 mA ESD, IEC 61000-4-2, ±8kV contact, ±15 kV air Resets after power cycle Fast switching Low Turn-On (Trigger Voltage) SOT-89 package

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Surge Protective Modules & Devices - LED Lighting Surge Protective Devices - Series: PLED 5HT SOT 89 - PLED5HT - PLED5HT - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Surge Protective Modules & Devices - LED Lighting Surge Protective Devices - Series: PLED 5HT SOT 89 - PLED5HT
PLED5HT
Overvoltage Protection - Surge Protective Modules & Devices - LED Lighting Surge Protective Devices - Series: PLED 5HT SOT 89 - PLED5HT PLED5HT
The PLED5HT device is ideal for use in high reliability lighting applications such as traffic lighting, advertising lighting, and runway lighting.The PLED5HT protector provides three methods for increasing the reliability of LED lighting: LED failure protection: If one of the LEDs in an array fails open, the device provides a substitute electronic path so that the array continues to function ESD Protection: It protects against ESD events up to ±8 kV for contact discharges and ±15 kV for air discharges per the IEC 61000-4-2 electrostatic immunity standard. Reverse battery and power protection: It provides protection in the case of accidental reverse battery or power connection. Reverse Battery/Power Protection Open LED bypass up to 700 mA ESD, IEC 61000-4-2, ±8kV contact, ±15 kV air Resets after power cycle Fast switching Low Turn-On (Trigger Voltage) SOT-89 package

The PLED5HT device is ideal for use in high reliability lighting applications such as traffic lighting, advertising lighting, and runway lighting.The PLED5HT protector provides three methods for increasing the reliability of LED lighting: LED failure protection: If one of the LEDs in an array fails open, the device provides a substitute electronic path so that the array continues to function ESD Protection: It protects against ESD events up to ±8 kV for contact discharges and ±15 kV for air discharges per the IEC 61000-4-2 electrostatic immunity standard. Reverse battery and power protection: It provides protection in the case of accidental reverse battery or power connection. Reverse Battery/Power Protection Open LED bypass up to 700 mA ESD, IEC 61000-4-2, ±8kV contact, ±15 kV air Resets after power cycle Fast switching Low Turn-On (Trigger Voltage) SOT-89 package

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Surge Protective Devices (SPDs)
Product Number PLED5HT
Product Name Overvoltage Protection - Surge Protective Modules & Devices - LED Lighting Surge Protective Devices - Series: PLED 5HT SOT 89 - PLED5HT
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - ESD311-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 28 amps
View Details
Protector / Inrush Current Limiter - tps-icl-1p-16a-slim-20502 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 16 amps
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Advantage® Series Parallel Connected Surge Protective Device - SSLA3Y1 - Surge Suppression Incorporated
Specs
TVSS Signal Protection Three Phase
Mounting Device Mount
Standards UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
View Details