Littelfuse, Inc. Thyristor, Led Protector, 18V, Do-214-2; Product Range Littelfuse PLED18US

Description
THYRISTOR, LED PROTECTOR, 18V, DO-214-2; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Breakover Voltage Max:33VRoHS Compliant: Yes
Description
THYRISTOR, LED PROTECTOR, 18V, DO-214-2; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Breakover Voltage Max:33VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Led Protector, 18V, Do-214-2; Product Range Littelfuse - 66W7649 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Led Protector, 18V, Do-214-2; Product Range Littelfuse
66W7649
Thyristor, Led Protector, 18V, Do-214-2; Product Range Littelfuse 66W7649
THYRISTOR, LED PROTECTOR, 18V, DO-214-2; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Breakover Voltage Max:33VRoHS Compliant: Yes

THYRISTOR, LED PROTECTOR, 18V, DO-214-2; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Breakover Voltage Max:33VRoHS Compliant: Yes

Supplier's Site
Thyristor, Led Protector, 18V, Do-214-2, Full Reel; Product Range Littelfuse - 64W6851 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Led Protector, 18V, Do-214-2, Full Reel; Product Range Littelfuse
64W6851
Thyristor, Led Protector, 18V, Do-214-2, Full Reel; Product Range Littelfuse 64W6851
THYRISTOR, LED PROTECTOR, 18V, DO-214-2, FULL REEL; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins RoHS Compliant: Yes

THYRISTOR, LED PROTECTOR, 18V, DO-214-2, FULL REEL; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 66W7649 64W6851
Product Name Thyristor, Led Protector, 18V, Do-214-2; Product Range Littelfuse Thyristor, Led Protector, 18V, Do-214-2, Full Reel; Product Range Littelfuse
Diode Applications Protector Protector
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC1675-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers
Single Diodes - 448-65DN06B02ELEMXPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj 180 C (356 F)
View Details
4 suppliers
Super luminescent diodes (SLD) - L11607-04 - Hamamatsu Photonics Europe
Specs
Tj 0 to 50 C (32 to 122 F)
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details