Littelfuse, Inc. Led Protector, Uni-Dir, 18V, Qfn-2; Product Range Littelfuse PLED18UQ12

Description
LED PROTECTOR, UNI-DIR, 18V, QFN-2; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
LED PROTECTOR, UNI-DIR, 18V, QFN-2; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Protector, Uni-Dir, 18V, Qfn-2; Product Range Littelfuse - 20X9253 - Newark, An Avnet Company
Chicago, IL, United States
Led Protector, Uni-Dir, 18V, Qfn-2; Product Range Littelfuse
20X9253
Led Protector, Uni-Dir, 18V, Qfn-2; Product Range Littelfuse 20X9253
LED PROTECTOR, UNI-DIR, 18V, QFN-2; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

LED PROTECTOR, UNI-DIR, 18V, QFN-2; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 20X9253
Product Name Led Protector, Uni-Dir, 18V, Qfn-2; Product Range Littelfuse
Diode Applications Protector
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Schottky Diodes & Rectifiers - 1220864 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N6078 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3100 mA
View Details
PIN Diode Switches - NPS4-8000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details