Littelfuse, Inc. Surge Protector, 18V, Do-214Aa; Product Range Littelfuse PLED18S

Description
SURGE PROTECTOR, 18V, DO-214AA; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
SURGE PROTECTOR, 18V, DO-214AA; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 18V, Do-214Aa; Product Range Littelfuse - 77R3001 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 18V, Do-214Aa; Product Range Littelfuse
77R3001
Surge Protector, 18V, Do-214Aa; Product Range Littelfuse 77R3001
SURGE PROTECTOR, 18V, DO-214AA; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

SURGE PROTECTOR, 18V, DO-214AA; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 77R3001
Product Name Surge Protector, 18V, Do-214Aa; Product Range Littelfuse
Diode Applications Protector
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Surface Mount Limiter Diode - SMP1330-085LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
Diode Applications Limiter
View Details
7 suppliers
Diodes, Rectifiers - Single - 300U60A - 1127941-300U60A - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details