Littelfuse, Inc. Circuit Protection - Lighting Protection PLED18Q12

Description
Win Source Part Number: 1361602-PLED18Q12 Category: Circuit Protection - Lighting Protection Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: PLED® Package: Tape & Reel Product Status: Active Package / Case: 2-TDFN Supplier Device Package: 2-QFN (3x3) Technology: LED Shunt Mounting Type: Surface Mount HTSUS: 8541.30.0080 Applications: LED Protection REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Voltage - Clamping: 33 V Voltage: 18V
Request a Quote Datasheet
Description
Win Source Part Number: 1361602-PLED18Q12 Category: Circuit Protection - Lighting Protection Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: PLED® Package: Tape & Reel Product Status: Active Package / Case: 2-TDFN Supplier Device Package: 2-QFN (3x3) Technology: LED Shunt Mounting Type: Surface Mount HTSUS: 8541.30.0080 Applications: LED Protection REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Voltage - Clamping: 33 V Voltage: 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Lighting Protection - 1361602-PLED18Q12 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Lighting Protection
1361602-PLED18Q12
Circuit Protection - Lighting Protection 1361602-PLED18Q12
Win Source Part Number: 1361602-PLED18Q12 Category: Circuit Protection - Lighting Protection Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: PLED® Package: Tape & Reel Product Status: Active Package / Case: 2-TDFN Supplier Device Package: 2-QFN (3x3) Technology: LED Shunt Mounting Type: Surface Mount HTSUS: 8541.30.0080 Applications: LED Protection REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Voltage - Clamping: 33 V Voltage: 18V

Win Source Part Number: 1361602-PLED18Q12
Category: Circuit Protection - Lighting Protection
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: PLED®
Package: Tape & Reel
Product Status: Active
Package / Case: 2-TDFN
Supplier Device Package: 2-QFN (3x3)
Technology: LED Shunt
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
Applications: LED Protection
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 1
Voltage - Clamping: 33 V
Voltage: 18V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1361602-PLED18Q12
Product Name Circuit Protection - Lighting Protection
Mounting / Packaging Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Compact Size Manual Reset 5-20P UL Listed - G20PM520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD02S3R3D251PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details