Littelfuse, Inc. Lighting Protection - PLED13Q12 PLED13Q12

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 889979-PLED13Q12 Series: PLED® Features: Lighting Protection LED Shunt 13V Surface Mount Package: Reel - TR Package: 2-TDFN Mounting: Surface Mount Categories: Circuit Protection Case / Package: 2-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.30.0080 Other Part Number: F4110DKR, PLED13Q12-ND, F4110TR, F4110CT
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 889979-PLED13Q12 Series: PLED® Features: Lighting Protection LED Shunt 13V Surface Mount Package: Reel - TR Package: 2-TDFN Mounting: Surface Mount Categories: Circuit Protection Case / Package: 2-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.30.0080 Other Part Number: F4110DKR, PLED13Q12-ND, F4110TR, F4110CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Protection - PLED13Q12 - 889979-PLED13Q12 - Win Source Electronics
Laguna Hills, CA, United States
Lighting Protection - PLED13Q12
889979-PLED13Q12
Lighting Protection - PLED13Q12 889979-PLED13Q12
Manufacturer: Littelfuse Inc. Win Source Part Number: 889979-PLED13Q12 Series: PLED® Features: Lighting Protection LED Shunt 13V Surface Mount Package: Reel - TR Package: 2-TDFN Mounting: Surface Mount Categories: Circuit Protection Case / Package: 2-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.30.0080 Other Part Number: F4110DKR, PLED13Q12-ND, F4110TR, F4110CT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 889979-PLED13Q12
Series: PLED®
Features: Lighting Protection LED Shunt 13V Surface Mount
Package: Reel - TR
Package: 2-TDFN
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 2-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.30.0080
Other Part Number: F4110DKR, PLED13Q12-ND, F4110TR, F4110CT

Buy Now Datasheet
Circuit Protection - Lighting Protection - PLED13Q12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Lighting Protection
PLED13Q12
Circuit Protection - Lighting Protection PLED13Q12
LIGHT PROTECT LED SHUNT 13V SMD

LIGHT PROTECT LED SHUNT 13V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Circuit Protection Components Circuit Protection Components
Product Number 889979-PLED13Q12 PLED13Q12
Product Name Lighting Protection - PLED13Q12 Circuit Protection - Lighting Protection
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

40 - 60 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details
ESD Suppressors - Diode-mode Series - PD03S100D301PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 10 volts
View Details
ESD protection for In-vehicle networks - PESD1ETH1GXLS-QYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD882BD SOD882BD
Standards and Certifications RoHS
View Details
2 suppliers