THYRISTOR, 13 V, QFN; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
THYRISTOR, 13 V, QFN; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 24T4418 |
| Product Name | Thyristor, 13 V, Qfn; Product Range Littelfuse |
| RoHS Compliant | RoHS |