The PLB171P is a single-pole, normally closed, surface-mount OptoMOS relay with an 800V blocking voltage and 80mA load current rating, designed to replace electromechanical relays in applications requiring isolation, arc-free switching, and low drive power. It features a 6-pin flatpack package with an 8-pin body, providing 7mm output pin separation and 5000Vrms input-to-output isolation. The relay has a maximum on-resistance of 55Ω at 80mA load current and operates over a temperature range of -40°C to +85°C. It meets UL 94 V-0 flammability rating and is certified as a UL Component (File E76270) and EN/IEC 60950-1 component. Moisture sensitivity level is MSL 1, and soldering follows a 260°C reflow profile with a 30-second dwell time and up to three reflow cycles.
MOSFET RELAY, SPST-NC, 0.08A, 800V, SMD; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:800V; Load Current:80mA; MOSFET Relay Package Style:DIP-8 (6-Pin Used); Relay Mounting:Surface Mount; Isolation Voltage:5kVRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 68Y7198 |
| Product Name | Mosfet Relay, Spst-Nc, 0.08A, 800V, Smd; Contact Form Ixys Semiconductor |
| Application Type | Latching |