The PLA192 is a single-pole, normally open solid state relay designed for AC/DC switching with 600 V blocking voltage and 150 mA continuous load current. It features 5000 V rms input-to-output isolation, 22 Ω maximum on-resistance, and operates with 5 mA LED drive current. The device is available in a 6-pin DIP package and meets UL E76270 and TUV EN 62368-1 safety standards. It has a moisture sensitivity level of MSL 1 and is ESD sensitive, requiring handling per JESD-625. The relay offers no EMI/RFI generation and is suitable for instrumentation, medical equipment, and industrial control applications.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PLA192 |
| Product Name | Bidirectional normally open output |
| Isolation Voltage | 5 kilovolts |