The PLA172PTR is a surface-mount, single-pole normally-open solid state relay with an 800V blocking voltage and a 100 mA AC load current rating, designed to replace electromechanical relays in industrial and instrumentation applications. It uses optically coupled MOSFET technology for 5000V input/output isolation, operates from -40°C to +105°C, and features a 6-pin flatpack package with 9.65mm length, 7.62mm width, and 2.54mm pin pitch. The device offers arc-free switching, no EMI/RFI generation, and complies with UL 94 V-0 flammability rating. This part is supplied in tape and reel packaging.
MOSFET RELAY, SPST, 0.1A, 800V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:800V; Load Current:100mA; MOSFET Relay Package Style:Flatpack-8 (6-Pin Used); Relay Mounting:Surface Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 82AH0979 |
| Product Name | Mosfet Relay, Spst, 0.1A, 800V, Smd; Contact Form Littelfuse |
| Application Type | Latching |