The PLA160 is a 300V, 50mA, single-pole, normally open OptoMOS relay with a 100Ω maximum on-resistance and 50μs switching speed, designed for instrumentation, data acquisition, and medical isolation applications. It is packaged in a 6-pin DIP with dimensions of 9.144mm × 7.620mm × 3.302mm, compatible with through-hole mounting. The device offers 3750V rms input/output isolation, low drive power requirements, and no EMI/RFI generation. It is UL Recognized (File #E76270) and certified to TUV EN 62368-1. The relay operates from -40°C to +85°C ambient temperature and is not for new designs.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
SSR, OPTO MOSFET, 300V, 50mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:300V; Load Current:50mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | PLA160 | 66F2891 |
| Product Name | Bidirectional normally open output | Ssr, Opto Mosfet, 300V, 50Ma; Contact Form Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |