The PLA134 is a single-pole, normally open solid state relay using optically coupled MOSFET technology for 3750V rms input-to-output isolation, with a maximum load current of 350 mA rms or 750 mA DC and a maximum on-resistance of 3 Ω in AC/DC configuration. It is available in a 6-pin DIP package, with a surface mount variant (PLA134S) and tape-and-reel packaging. The device operates from -40°C to +85°C ambient, meets UL 94 V-0 flammability rating, and is UL recognized (File E76270) and TUV EN 62368-1 certified. It has an input control current requirement of 5 mA to activate and a typical input voltage drop of 1.36 V at 5 mA.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
SSR, OPTO MOSFET, 100V, 350mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:350mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | PLA134 | 16C5055 |
| Product Name | Power Semiconductors & Control ICs - Solid State Relays - OptoMOS Relays - Normally Open Relays - Series: 1-Form-A - PLA134 | Ssr, Opto Mosfet, 100V, 350Ma; Contact Form Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |