Littelfuse, Inc. Indicator Devices - Pilot Lights - Series: Incandescent Pilot Lights - PL-35-RC000 PL-35-RC000

Description
Corrosion-resistant construction. Spring-actuated brass contacts assure proper contact with the bulb. 16AWG (1.0mm2 ) insulated stranded copper leads, 8" (203mm) long. Mounts through rear of the panel. #1893 bulb supplied. Satin finish or black aluminum bezel 11/16" (7.5mm) diameter mounting stem, 1/4" (6.4mm) long Red lens Black aluminum finish
Description
Corrosion-resistant construction. Spring-actuated brass contacts assure proper contact with the bulb. 16AWG (1.0mm2 ) insulated stranded copper leads, 8" (203mm) long. Mounts through rear of the panel. #1893 bulb supplied. Satin finish or black aluminum bezel 11/16" (7.5mm) diameter mounting stem, 1/4" (6.4mm) long Red lens Black aluminum finish

Suppliers

Company
Product
Description
Supplier Links
Indicator Devices - Pilot Lights - Series: Incandescent Pilot Lights - PL-35-RC000 - PL-35-RC000 - Littelfuse, Inc.
Rosemont, IL, United States
Indicator Devices - Pilot Lights - Series: Incandescent Pilot Lights - PL-35-RC000
PL-35-RC000
Indicator Devices - Pilot Lights - Series: Incandescent Pilot Lights - PL-35-RC000 PL-35-RC000
Corrosion-resistant construction. Spring-actuated brass contacts assure proper contact with the bulb. 16AWG (1.0mm2 ) insulated stranded copper leads, 8" (203mm) long. Mounts through rear of the panel. #1893 bulb supplied. Satin finish or black aluminum bezel 11/16" (7.5mm) diameter mounting stem, 1/4" (6.4mm) long Red lens Black aluminum finish

Corrosion-resistant construction. Spring-actuated brass contacts assure proper contact with the bulb. 16AWG (1.0mm2 ) insulated stranded copper leads, 8" (203mm) long. Mounts through rear of the panel. #1893 bulb supplied. Satin finish or black aluminum bezel 11/16" (7.5mm) diameter mounting stem, 1/4" (6.4mm) long Red lens Black aluminum finish

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number PL-35-RC000
Product Name Indicator Devices - Pilot Lights - Series: Incandescent Pilot Lights - PL-35-RC000
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1393359 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 0035.0664-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details
N program - NML - Illuminated signal - NMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details