Littelfuse, Inc. Pilot Light Red Lens PL-20-RC000-BX

Description
Corrosion-resistant construction. Spring-actuated brass contacts assure proper contact with the bulb. 16AWG (1.0mm2 ) insulated stranded copper leads. 8" (203mm) long. Mounts through rear of the panel. #1893 bulb supplied. Satin finish or black aluminum bezel 11/16" (7.5mm) diameter mounting stem. 1/4" (6.4mm) long Red lens Black aluminum finish
Description
Corrosion-resistant construction. Spring-actuated brass contacts assure proper contact with the bulb. 16AWG (1.0mm2 ) insulated stranded copper leads. 8" (203mm) long. Mounts through rear of the panel. #1893 bulb supplied. Satin finish or black aluminum bezel 11/16" (7.5mm) diameter mounting stem. 1/4" (6.4mm) long Red lens Black aluminum finish

Suppliers

Company
Product
Description
Supplier Links
Pilot Light Red Lens - PL-20-RC000-BX - Littelfuse, Inc.
Rosemont, IL, United States
Pilot Light Red Lens
PL-20-RC000-BX
Pilot Light Red Lens PL-20-RC000-BX
Corrosion-resistant construction. Spring-actuated brass contacts assure proper contact with the bulb. 16AWG (1.0mm2 ) insulated stranded copper leads. 8" (203mm) long. Mounts through rear of the panel. #1893 bulb supplied. Satin finish or black aluminum bezel 11/16" (7.5mm) diameter mounting stem. 1/4" (6.4mm) long Red lens Black aluminum finish

Corrosion-resistant construction. Spring-actuated brass contacts assure proper contact with the bulb. 16AWG (1.0mm2 ) insulated stranded copper leads. 8" (203mm) long. Mounts through rear of the panel. #1893 bulb supplied. Satin finish or black aluminum bezel 11/16" (7.5mm) diameter mounting stem. 1/4" (6.4mm) long Red lens Black aluminum finish

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number PL-20-RC000-BX
Product Name Pilot Light Red Lens
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details
R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details