Polymeric PTC Resettable Fuse 16V 500mA Ih Surface Mount 0805 (2012 Metric), Concave
Polymeric PTC Resettable Fuse 16V 500mA Ih Surface Mount 0805 (2012 Metric), Concave
Polymeric PTC Resettable Fuse 16V 500mA Ih Surface Mount 0805 (2012 Metric), Concave
Win Source Part Number: 1314704-PICOASMDCH05
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, picoASMD
Type: Polymeric
Package: Tape & Reel
Mounting: SMD (SMT)
Ratings: AEC-Q200
Thickness (Max): 0.047" (1.20mm)
Voltage - Max: 16V
Current - Max: 40 A
Current - Hold (Ih) (Max): 500 mA
Current - Trip (It): 1.7 A
Time to Trip: 100 ms
Package / Case: 0805 (2012 Metric), Concave
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.083" L x 0.055" W (2.10mm x 1.40mm)
Resistance - Initial (Ri) (Min): 250 mOhms
Resistance - Post Trip (R1) (Max): 1.6 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 18-PICOASMDCH050F-2TR-ND | 1314704-PICOASMDCH050F-2 |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SMD (SMT) |