Littelfuse, Inc. Lead-Free 0402 Surface Mount Polymeric ESD Suppressors PGB2010402

Description
The PGB20402 is an ESD suppressor device. It has advantages of low trigger voltage and low clamp voltage.Along with a more important feature, very low capacitance ensures the ESD sensitive device is protected from damage by high transient voltage while maintaining signal integrity.Also, this low capacitance feature enables the PGB2010402 to work particularly effectively at very high frequency up Gigahertz range. Low device capacitance in the range of 0.07pF Low trigger voltage at 150V (measured by 500V TLP method) Low clamp voltage at 40V Halogen free, Lead free, RoHS compliant
Datasheet
Description
The PGB20402 is an ESD suppressor device. It has advantages of low trigger voltage and low clamp voltage.Along with a more important feature, very low capacitance ensures the ESD sensitive device is protected from damage by high transient voltage while maintaining signal integrity.Also, this low capacitance feature enables the PGB2010402 to work particularly effectively at very high frequency up Gigahertz range. Low device capacitance in the range of 0.07pF Low trigger voltage at 150V (measured by 500V TLP method) Low clamp voltage at 40V Halogen free, Lead free, RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead-Free 0402 Surface Mount Polymeric ESD Suppressors - PGB2010402 - Littelfuse, Inc.
Rosemont, IL, United States
Lead-Free 0402 Surface Mount Polymeric ESD Suppressors
PGB2010402
Lead-Free 0402 Surface Mount Polymeric ESD Suppressors PGB2010402
The PGB20402 is an ESD suppressor device. It has advantages of low trigger voltage and low clamp voltage.Along with a more important feature, very low capacitance ensures the ESD sensitive device is protected from damage by high transient voltage while maintaining signal integrity.Also, this low capacitance feature enables the PGB2010402 to work particularly effectively at very high frequency up Gigahertz range. Low device capacitance in the range of 0.07pF Low trigger voltage at 150V (measured by 500V TLP method) Low clamp voltage at 40V Halogen free, Lead free, RoHS compliant

The PGB20402 is an ESD suppressor device. It has advantages of low trigger voltage and low clamp voltage.Along with a more important feature, very low capacitance ensures the ESD sensitive device is protected from damage by high transient voltage while maintaining signal integrity.Also, this low capacitance feature enables the PGB2010402 to work particularly effectively at very high frequency up Gigahertz range. Low device capacitance in the range of 0.07pF Low trigger voltage at 150V (measured by 500V TLP method) Low clamp voltage at 40V Halogen free, Lead free, RoHS compliant

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PGB2010402
Product Name Lead-Free 0402 Surface Mount Polymeric ESD Suppressors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD205-B1-02ELS - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
Current Surge 2.5 amps
View Details
ESD Suppressors - Diode-mode Series - PD05S220D291PT -  - VICFUSE
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 22 volts
Trigger Current 1 amps
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
Trigger Voltage 18 to 41 volts
View Details
 - PESD18VF1BSF/S71YL - Rochester Electronics
Specs
Standards and Certifications RoHS
View Details