Littelfuse, Inc. PULSEGUARD 0201 Pb-FREE ESD SUPPRESSOR PGB2010201KR-30NR

Description
PULSE-GUARD® ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). \They use polymer composite materials to suppress fast- rising ESD transients (as specified in IEC 61000-4-2), while adding virtually no capacitance to the circuit. They supplement the on-chip protection of integrated circuitry and are best suited for low-voltage, high-speed applications where low capacitance is important to ensure minimal interference of data signal integrity. The new and ultra-small surface mount PGB2 0201 products offer a RoHS Compliant, Halogen Free, and 100% Lead Free circuit protection solution. Lead-free, halogen-free, and RoHS compliant Ultra-low capacitance Low leakage current Fast response time One line of protection Bidirectional Withstands multiple ESD strikes Compatible with pick-and-place processes
Datasheet
Description
PULSE-GUARD® ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). \They use polymer composite materials to suppress fast- rising ESD transients (as specified in IEC 61000-4-2), while adding virtually no capacitance to the circuit. They supplement the on-chip protection of integrated circuitry and are best suited for low-voltage, high-speed applications where low capacitance is important to ensure minimal interference of data signal integrity. The new and ultra-small surface mount PGB2 0201 products offer a RoHS Compliant, Halogen Free, and 100% Lead Free circuit protection solution. Lead-free, halogen-free, and RoHS compliant Ultra-low capacitance Low leakage current Fast response time One line of protection Bidirectional Withstands multiple ESD strikes Compatible with pick-and-place processes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PULSEGUARD 0201 Pb-FREE ESD SUPPRESSOR - PGB2010201KR-30NR - Littelfuse, Inc.
Rosemont, IL, United States
PULSEGUARD 0201 Pb-FREE ESD SUPPRESSOR
PGB2010201KR-30NR
PULSEGUARD 0201 Pb-FREE ESD SUPPRESSOR PGB2010201KR-30NR
PULSE-GUARD® ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). \They use polymer composite materials to suppress fast- rising ESD transients (as specified in IEC 61000-4-2), while adding virtually no capacitance to the circuit. They supplement the on-chip protection of integrated circuitry and are best suited for low-voltage, high-speed applications where low capacitance is important to ensure minimal interference of data signal integrity. The new and ultra-small surface mount PGB2 0201 products offer a RoHS Compliant, Halogen Free, and 100% Lead Free circuit protection solution. Lead-free, halogen-free, and RoHS compliant Ultra-low capacitance Low leakage current Fast response time One line of protection Bidirectional Withstands multiple ESD strikes Compatible with pick-and-place processes

PULSE-GUARD® ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). \They use polymer composite materials to suppress fast- rising ESD transients (as specified in IEC 61000-4-2), while adding virtually no capacitance to the circuit. They supplement the on-chip protection of integrated circuitry and are best suited for low-voltage, high-speed applications where low capacitance is important to ensure minimal interference of data signal integrity. The new and ultra-small surface mount PGB2 0201 products offer a RoHS Compliant, Halogen Free, and 100% Lead Free circuit protection solution. Lead-free, halogen-free, and RoHS compliant Ultra-low capacitance Low leakage current Fast response time One line of protection Bidirectional Withstands multiple ESD strikes Compatible with pick-and-place processes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PGB2010201KR-30NR
Product Name PULSEGUARD 0201 Pb-FREE ESD SUPPRESSOR
Clamping Voltage 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD206-B1-02EL - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
Current Surge 6 amps
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
Trigger Voltage 18 to 41 volts
View Details
Ultra low capacitance ESD protection diode - PESD5V0U1UT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details