Littelfuse, Inc. SMD 24V 150V TVS Protection Diode PGB1040805NR

Description
TVS Diode Bidirectional 4-Ch 24V 0805 SMD 150V Clamping Product overview: PGB1040805NR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 24V, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 24V, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PGB1040805NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode Bidirectional 4-Ch 24V 0805 SMD 150V Clamping Product overview: PGB1040805NR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 24V, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 24V, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PGB1040805NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 24V 150V TVS Protection Diode - 144-PGB1040805NR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 24V 150V TVS Protection Diode
144-PGB1040805NR
SMD 24V 150V TVS Protection Diode 144-PGB1040805NR
TVS Diode Bidirectional 4-Ch 24V 0805 SMD 150V Clamping Product overview: PGB1040805NR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 24V, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 24V, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PGB1040805NR can be used for catalog matching and distributor lookup.

TVS Diode Bidirectional 4-Ch 24V 0805 SMD 150V Clamping Product overview: PGB1040805NR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 24V, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 24V, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PGB1040805NR can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - PGB1040805NR - 1087740-PGB1040805NR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PGB1040805NR
1087740-PGB1040805NR
TVS - TVS - Diodes - PGB1040805NR 1087740-PGB1040805NR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1087740-PGB1040805NR Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 4 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 125°C (TJ) Case / Package: 0805 (2012 Metric) STAND-OFF Voltage (Vwm): 24V Max Clamping Voltage: 150V (Typ) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1087740-PGB1040805NR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 4
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 125°C (TJ)
Case / Package: 0805 (2012 Metric)
STAND-OFF Voltage (Vwm): 24V
Max Clamping Voltage: 150V (Typ)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PGB1040805NR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PGB1040805NR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PGB1040805NR
TVS DIODE 24VWM 150VC 0805

TVS DIODE 24VWM 150VC 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-PGB1040805NR 1087740-PGB1040805NR PGB1040805NR
Product Name SMD 24V 150V TVS Protection Diode TVS - TVS - Diodes - PGB1040805NR Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel 0805 (2012 Metric) 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data