Manufacturer: Littelfuse Inc.
Win Source Part Number: 1087739-PGB1040805MR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 4
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 125°C (TJ)
Case / Package: 0805 (2012 Metric)
STAND-OFF Voltage (Vwm): 24V
Max Clamping Voltage: 150V (Typ)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Trans Voltage Suppressor Diode, Bidirectional, 4 Element, Silicon, ROHS COMPLIANT, GLASS PACKAGE-6 Product overview: PGB1040805MR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PGB1040805MR can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 150VC 0805
TVS DIODE 24VWM 150VC 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1087739-PGB1040805MR | 144-PGB1040805MR | PGB1040805MR | PGB1040805MR |
| Product Name | TVS - TVS - Diodes - PGB1040805MR | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | 0805 (2012 Metric) | Tape and Reel | 0805 (2012 Metric) | 0805 (2012 Metric) |
| VWM | 24 volts | |||
| VC | 150 volts | 150 volts | 150 volts | |
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |