Littelfuse, Inc. Overvoltage Protection - Polymer ESD Suppressors - PulseGuard ESD Suppressors - Series: PGB10805 - PGB1040805 PGB1040805

Description
PulseGuard ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low voltage, high-speed applications where low capacitance is important. Data ports utilizing such high-speed protocols as USB 2.0, IEEE1394, HDMI and DVI can benefit from this new technology. PulseGuard suppressors use polymer composite materials to suppress fast-rising ESD transients (as specified in IEC 61000-4-2 and MIL-STD-883E), while adding virtually no capacitance to the circuit. Lead-Free Extended pulse life over previous versions New, reduced trigger voltage Ultra-low capacitance Low leakage current Fast response time 4-lines of protection Bidirectional
Datasheet
Description
PulseGuard ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low voltage, high-speed applications where low capacitance is important. Data ports utilizing such high-speed protocols as USB 2.0, IEEE1394, HDMI and DVI can benefit from this new technology. PulseGuard suppressors use polymer composite materials to suppress fast-rising ESD transients (as specified in IEC 61000-4-2 and MIL-STD-883E), while adding virtually no capacitance to the circuit. Lead-Free Extended pulse life over previous versions New, reduced trigger voltage Ultra-low capacitance Low leakage current Fast response time 4-lines of protection Bidirectional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Polymer ESD Suppressors - PulseGuard ESD Suppressors - Series: PGB10805 - PGB1040805 - PGB1040805 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Polymer ESD Suppressors - PulseGuard ESD Suppressors - Series: PGB10805 - PGB1040805
PGB1040805
Overvoltage Protection - Polymer ESD Suppressors - PulseGuard ESD Suppressors - Series: PGB10805 - PGB1040805 PGB1040805
PulseGuard ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low voltage, high-speed applications where low capacitance is important. Data ports utilizing such high-speed protocols as USB 2.0, IEEE1394, HDMI and DVI can benefit from this new technology. PulseGuard suppressors use polymer composite materials to suppress fast-rising ESD transients (as specified in IEC 61000-4-2 and MIL-STD-883E), while adding virtually no capacitance to the circuit. Lead-Free Extended pulse life over previous versions New, reduced trigger voltage Ultra-low capacitance Low leakage current Fast response time 4-lines of protection Bidirectional

PulseGuard ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low voltage, high-speed applications where low capacitance is important. Data ports utilizing such high-speed protocols as USB 2.0, IEEE1394, HDMI and DVI can benefit from this new technology. PulseGuard suppressors use polymer composite materials to suppress fast-rising ESD transients (as specified in IEC 61000-4-2 and MIL-STD-883E), while adding virtually no capacitance to the circuit. Lead-Free Extended pulse life over previous versions New, reduced trigger voltage Ultra-low capacitance Low leakage current Fast response time 4-lines of protection Bidirectional

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PGB1040805
Product Name Overvoltage Protection - Polymer ESD Suppressors - PulseGuard ESD Suppressors - Series: PGB10805 - PGB1040805
Clamping Voltage 150 volts
Unlock Full Specs
to access all available technical data