Littelfuse, Inc. Lead-Free 0603 Surface Mount Polymeric ESD Suppressors PGB1010603

Description
PulseGuard® ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low voltage, high-speed applications where low capacitance is important. Data ports utilizing such high-speed protocols as USB 2.0, IEEE1394, HDMI and DVI can benefit from this new technology. PulseGuard suppressors use polymer composite materials to suppress fast-rising ESD transients (as specified in IEC 61000-4-2 and MIL-STD-883E), while adding virtually no capacitance to the circuit. Lead-Free Extended pulse life over previous versions New, reduced trigger voltage Ultra-low capacitance Low leakage current Fast response time 1-lines of protection Bidirectional
Datasheet
Description
PulseGuard® ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low voltage, high-speed applications where low capacitance is important. Data ports utilizing such high-speed protocols as USB 2.0, IEEE1394, HDMI and DVI can benefit from this new technology. PulseGuard suppressors use polymer composite materials to suppress fast-rising ESD transients (as specified in IEC 61000-4-2 and MIL-STD-883E), while adding virtually no capacitance to the circuit. Lead-Free Extended pulse life over previous versions New, reduced trigger voltage Ultra-low capacitance Low leakage current Fast response time 1-lines of protection Bidirectional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead-Free 0603 Surface Mount Polymeric ESD Suppressors - PGB1010603 - Littelfuse, Inc.
Rosemont, IL, United States
Lead-Free 0603 Surface Mount Polymeric ESD Suppressors
PGB1010603
Lead-Free 0603 Surface Mount Polymeric ESD Suppressors PGB1010603
PulseGuard® ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low voltage, high-speed applications where low capacitance is important. Data ports utilizing such high-speed protocols as USB 2.0, IEEE1394, HDMI and DVI can benefit from this new technology. PulseGuard suppressors use polymer composite materials to suppress fast-rising ESD transients (as specified in IEC 61000-4-2 and MIL-STD-883E), while adding virtually no capacitance to the circuit. Lead-Free Extended pulse life over previous versions New, reduced trigger voltage Ultra-low capacitance Low leakage current Fast response time 1-lines of protection Bidirectional

PulseGuard® ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low voltage, high-speed applications where low capacitance is important. Data ports utilizing such high-speed protocols as USB 2.0, IEEE1394, HDMI and DVI can benefit from this new technology. PulseGuard suppressors use polymer composite materials to suppress fast-rising ESD transients (as specified in IEC 61000-4-2 and MIL-STD-883E), while adding virtually no capacitance to the circuit. Lead-Free Extended pulse life over previous versions New, reduced trigger voltage Ultra-low capacitance Low leakage current Fast response time 1-lines of protection Bidirectional

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PGB1010603
Product Name Lead-Free 0603 Surface Mount Polymeric ESD Suppressors
Clamping Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
Trigger Voltage 18 to 41 volts
View Details
Extremely low clamping low capacitance ESD protection - PESD4V0Z2BCDFZ - Nexperia B.V.
Specs
Mounting / Packaging SOT8013 SOT8013
Standards and Certifications RoHS
View Details
2 suppliers
Low Capacitance ESD Devices - ESD130-B1-W0201 - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
Current Surge 2.5 amps
View Details