The Littelfuse PESD1206Q-240 is a polymer ESD protection diode designed for high-frequency applications, including HDMI 1.3 interfaces, USB 2.0, and various portable devices. It features a maximum clamping voltage of 45V and an operating voltage of 24V, making it suitable for protecting sensitive electronic circuits from electrostatic discharge (ESD) events. The device has a low capacitance of 0.25 pF, ensuring minimal signal distortion in high data rate circuits. It is compliant with RoHS and halogen-free standards, and it supports standard reflow installation procedures. The PESD1206Q-240 is capable of withstanding multiple ESD strikes and assists equipment in passing IEC 61000-4-2 level 4 testing, making it a reliable choice for engineers looking to enhance the durability of their electronic designs.
Non-Linear Resistor Product overview: PESD1206Q-240 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD1206Q-240 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1087509-PESD1206Q-24
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 4
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 1206
STAND-OFF Voltage (Vwm): 24V
Max Clamping Voltage: 45V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Imaging, Video & Vision, Consumer Electronics, Portable Devices, RF Communications, Industrial, Multimedia
45V Clamp Ipp Tvs Diode Surface Mount 1206
45V Clamp Ipp Tvs Diode Surface Mount 1206
45V Clamp Ipp Tvs Diode Surface Mount 1206
TVS DIODE 24VWM 45VC 1206
DIODE, ESD PROTECTION, 1206, FULL REEL; Clamping Voltage Vc Max:45V; Diode Case Style:1206; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
DIODE, ESD PROTECTION, 1206; Clamping Voltage Vc Max:45V; Diode Case Style:1206; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:PESD1 Series; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-PESD1206Q-240 | 1087509-PESD1206Q-240 | PESD1206Q-240DKR-ND | PESD1206Q-240 | 45P8009 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - PESD1206Q-240 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Esd Protection, 1206, Full Reel; Clamping Voltage Vc Max Littelfuse |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |