75V Clamp Ipp Tvs Diode Surface Mount 1206
Manufacturer: Littelfuse Inc.
Win Source Part Number: 888929-PESD1206Q-140
Operating Temperature Range: -55°C ~ 110°C (TJ)
Features: 75V Clamp - Ipp Tvs Diode Surface Mount 1206
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: PESD1206Q-140DKR, PESD1206Q-140TR, PESD1206Q140, PESD1206Q-140CT, PESD1206Q-140-ND
TVS DIODE 14VWM 75VC 1206 Product overview: PESD1206Q-140 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD1206Q-140 can be used for catalog matching and distributor lookup.
TVS DIODE 14VWM 75VC 1206
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD1206Q-140TR-ND | 888929-PESD1206Q-140 | 144-PESD1206Q-140 | PESD1206Q-140 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - PESD1206Q-140 | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single |