Manufacturer: Littelfuse Inc.
Win Source Part Number: 1087508-PESD0603-140
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 110°C (TJ)
Case / Package: 0603 (1608 Metric)
STAND-OFF Voltage (Vwm): 14V
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Clamp Ipp Tvs Diode Surface Mount 0603 (1608 Metric)
TVS DIODE 14VWM 0603
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1087508-PESD0603-140 | PESD0603-140TR-ND | PESD0603-140 |
| Product Name | TVS - TVS - Diodes - PESD0603-140 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 0603 (1608 Metric) | 0603 (1608 Metric) | 0603 (1608 Metric) |