Littelfuse, Inc. 58 V 250 A Hard-Wired Waterproof Power Distribution Box with AssureLatch™ PDM71002ZXM

Description
The Littelfuse HWB60-AL Hard-Wired Box is the perfect fit for accessory circuits and overflow circuits from your main Power Distribution Module. For smaller vehicles. this unit is an ideal solution as a main vehicle module. It features durable construction. and IP67 Rating and a compact size. With the elimination of internal bussing the user can customize their own circuitry utilizing direct wire-to-component connections. The elimination of internal bussing allows user to customize their own circuitry with direct wire-to-component connections. Accepts any mini (280 style) circuit protection component. Compact size allows the unit to be installed in vehicles with limited space. Ideal for accessory circuits. overflow circuits from main PDM. or as a main module on smaller vehicles. IP67 sealed units can be installed virtually anywhere on the vehicle and stands up to road splash and salt spray. TPAs (terminal position assurance locks) give secondary locking protection of the wire leads. which aid in prevention of leads from being pulled out. Wires plug into the back of the unit using industry-standard Delphi Metri-Pack Series 280 tanged terminals. Multiple units can be connected or interlocked with other Littelfuse PDMs and fuse holders to expand circuit protection capacity Add-on accessory can hold a fuse puller and spare fuses. Cover tethers also available to prevent loss of cover during service.
Datasheet
Description
The Littelfuse HWB60-AL Hard-Wired Box is the perfect fit for accessory circuits and overflow circuits from your main Power Distribution Module. For smaller vehicles. this unit is an ideal solution as a main vehicle module. It features durable construction. and IP67 Rating and a compact size. With the elimination of internal bussing the user can customize their own circuitry utilizing direct wire-to-component connections. The elimination of internal bussing allows user to customize their own circuitry with direct wire-to-component connections. Accepts any mini (280 style) circuit protection component. Compact size allows the unit to be installed in vehicles with limited space. Ideal for accessory circuits. overflow circuits from main PDM. or as a main module on smaller vehicles. IP67 sealed units can be installed virtually anywhere on the vehicle and stands up to road splash and salt spray. TPAs (terminal position assurance locks) give secondary locking protection of the wire leads. which aid in prevention of leads from being pulled out. Wires plug into the back of the unit using industry-standard Delphi Metri-Pack Series 280 tanged terminals. Multiple units can be connected or interlocked with other Littelfuse PDMs and fuse holders to expand circuit protection capacity Add-on accessory can hold a fuse puller and spare fuses. Cover tethers also available to prevent loss of cover during service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
58 V 250 A Hard-Wired Waterproof Power Distribution Box with AssureLatch™ - PDM71002ZXM - Littelfuse, Inc.
Rosemont, IL, United States
58 V 250 A Hard-Wired Waterproof Power Distribution Box with AssureLatch™
PDM71002ZXM
58 V 250 A Hard-Wired Waterproof Power Distribution Box with AssureLatch™ PDM71002ZXM
The Littelfuse HWB60-AL Hard-Wired Box is the perfect fit for accessory circuits and overflow circuits from your main Power Distribution Module. For smaller vehicles. this unit is an ideal solution as a main vehicle module. It features durable construction. and IP67 Rating and a compact size. With the elimination of internal bussing the user can customize their own circuitry utilizing direct wire-to-component connections. The elimination of internal bussing allows user to customize their own circuitry with direct wire-to-component connections. Accepts any mini (280 style) circuit protection component. Compact size allows the unit to be installed in vehicles with limited space. Ideal for accessory circuits. overflow circuits from main PDM. or as a main module on smaller vehicles. IP67 sealed units can be installed virtually anywhere on the vehicle and stands up to road splash and salt spray. TPAs (terminal position assurance locks) give secondary locking protection of the wire leads. which aid in prevention of leads from being pulled out. Wires plug into the back of the unit using industry-standard Delphi Metri-Pack Series 280 tanged terminals. Multiple units can be connected or interlocked with other Littelfuse PDMs and fuse holders to expand circuit protection capacity Add-on accessory can hold a fuse puller and spare fuses. Cover tethers also available to prevent loss of cover during service.

The Littelfuse HWB60-AL Hard-Wired Box is the perfect fit for accessory circuits and overflow circuits from your main Power Distribution Module. For smaller vehicles. this unit is an ideal solution as a main vehicle module. It features durable construction. and IP67 Rating and a compact size. With the elimination of internal bussing the user can customize their own circuitry utilizing direct wire-to-component connections. The elimination of internal bussing allows user to customize their own circuitry with direct wire-to-component connections. Accepts any mini (280 style) circuit protection component. Compact size allows the unit to be installed in vehicles with limited space. Ideal for accessory circuits. overflow circuits from main PDM. or as a main module on smaller vehicles. IP67 sealed units can be installed virtually anywhere on the vehicle and stands up to road splash and salt spray. TPAs (terminal position assurance locks) give secondary locking protection of the wire leads. which aid in prevention of leads from being pulled out. Wires plug into the back of the unit using industry-standard Delphi Metri-Pack Series 280 tanged terminals. Multiple units can be connected or interlocked with other Littelfuse PDMs and fuse holders to expand circuit protection capacity Add-on accessory can hold a fuse puller and spare fuses. Cover tethers also available to prevent loss of cover during service.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Power Distribution Units (PDU)
Product Number PDM71002ZXM
Product Name 58 V 250 A Hard-Wired Waterproof Power Distribution Box with AssureLatch™
Current 250.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-383 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details