Littelfuse, Inc. 58 V Hard-Wired Waterproof DC Power Distribution Box for MINI® Fuses & Circuit Breakers PDM32002ZXM

Description
Ideal for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB6 Series 58 V Hard-Wired Waterproof DC Power Distribution Box can hold three plug-in circuit protection components, including a combination of MINI® fuses, MINI® circuit breakers, and MCASE™ fuses (adapter required; sold separately).This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections, which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB6 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM32002ZXM) carries an IP67/IP69K rating, and it features AssureLatch™ positive-sealing latches that keep the black cover securely in place. Rated for 30 A maximum continuous current per circuit Black cover with a UL 94 V-0 flammability rating Cover sealed power distribution box to an IP67/IP69K rating, ensuring components are safeguarded from dust and moisture
Datasheet
Description
Ideal for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB6 Series 58 V Hard-Wired Waterproof DC Power Distribution Box can hold three plug-in circuit protection components, including a combination of MINI® fuses, MINI® circuit breakers, and MCASE™ fuses (adapter required; sold separately).This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections, which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB6 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM32002ZXM) carries an IP67/IP69K rating, and it features AssureLatch™ positive-sealing latches that keep the black cover securely in place. Rated for 30 A maximum continuous current per circuit Black cover with a UL 94 V-0 flammability rating Cover sealed power distribution box to an IP67/IP69K rating, ensuring components are safeguarded from dust and moisture
Datasheet

Suppliers

Company
Product
Description
Supplier Links
58 V Hard-Wired Waterproof DC Power Distribution Box for MINI® Fuses & Circuit Breakers - PDM32002ZXM - Littelfuse, Inc.
Rosemont, IL, United States
58 V Hard-Wired Waterproof DC Power Distribution Box for MINI® Fuses & Circuit Breakers
PDM32002ZXM
58 V Hard-Wired Waterproof DC Power Distribution Box for MINI® Fuses & Circuit Breakers PDM32002ZXM
Ideal for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB6 Series 58 V Hard-Wired Waterproof DC Power Distribution Box can hold three plug-in circuit protection components, including a combination of MINI® fuses, MINI® circuit breakers, and MCASE™ fuses (adapter required; sold separately).This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections, which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB6 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM32002ZXM) carries an IP67/IP69K rating, and it features AssureLatch™ positive-sealing latches that keep the black cover securely in place. Rated for 30 A maximum continuous current per circuit Black cover with a UL 94 V-0 flammability rating Cover sealed power distribution box to an IP67/IP69K rating, ensuring components are safeguarded from dust and moisture

Ideal for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB6 Series 58 V Hard-Wired Waterproof DC Power Distribution Box can hold three plug-in circuit protection components, including a combination of MINI® fuses, MINI® circuit breakers, and MCASE™ fuses (adapter required; sold separately).This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections, which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB6 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM32002ZXM) carries an IP67/IP69K rating, and it features AssureLatch™ positive-sealing latches that keep the black cover securely in place. Rated for 30 A maximum continuous current per circuit Black cover with a UL 94 V-0 flammability rating Cover sealed power distribution box to an IP67/IP69K rating, ensuring components are safeguarded from dust and moisture

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Power Distribution Units (PDU)
Product Number PDM32002ZXM
Product Name 58 V Hard-Wired Waterproof DC Power Distribution Box for MINI® Fuses & Circuit Breakers
Current 100.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 787-3861/000-3000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details