The PD2401 is an AC solid state relay designed for PCB mounting, using optical coupling with dual SCR outputs to switch AC loads up to 1 A RMS at voltages up to 240 V RMS. It features zero-crossing detection to minimize EMI, 3750 V RMS input-to-output isolation, and a 5 mA control current requirement. The device is packaged in a 4-pin DIP with a 16-pin body, measuring 19.202 mm × 7.620 mm, and is rated for operation from -40 °C to +85 °C. It is UL recognized, CSA certified, and VDE compatible, with MSL 1 moisture sensitivity and RoHS compliance.
SSR, PCB MOUNT, 240VAC, 1.4V, 1A; Contact Configuration:-; Load Current:1A; Operating Voltage Max:240Vrms; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:20Vrms; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 04M4591 |
| Product Name | Ssr, Pcb Mount, 240Vac, 1.4V, 1A; Contact Configuration Ixys Semiconductor |
| Application Type | Latching |