The PD2401 is an AC solid state relay with dual SCR outputs for optically isolated switching of AC loads up to 1 A rms at 240 V rms. It features zero-crossing detection, 3750 V rms input-to-output isolation, and a 4-pin DIP package with dimensions of 19.202 mm by 7.620 mm. The device has a 5 mA typical input control current, a 1.2 V rms on-state voltage drop, and a peak surge current rating of 20 A. It is UL Recognized and CSA Certified, with an operating temperature range of -40°C to +85°C.
The OptoMOS® line of power products uses dual power SCR outputs to produce an alternative to optocoupler and Triac circuits. These switches provide a blocking voltage of up to 800V. In addition, tightly controlled zero-cross circuitry ensures switching of AC loads without the generation of transients. The input and output circuits are optically coupled to provide up to 5000Vrms of isolation and noise immunity between control and load circuits. Long life and environmental integrity make these power switches ideal for controlling a variety of AC circuits in industrial environments where electromagnetic interference would disrupt the operation of electromechanical relays. Load Currents up to 5 A Voltage Controlled Devices Available Blocking Voltage from 400 V to 800 V 5 mA Drive Input Sensitivity Zero-Crossing Detection Dc control and ac output Optically Isolated I/O TTL and CMOS Compatible Low EMI and RFI Generation High Noise Immunity
OPTOCOUPLER, PHOTOSCR O/P, 3.75KV, DIP; Contact Configuration:SPST-N
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | PD2401 | 04M4590 |
| Product Name | Normally open output AC load switching | Optocoupler, Photoscr O/p, 3.75Kv, Dip; Contact Configuration Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |