The PAA140L is a dual, normally open, current-limiting solid state relay with 400V blocking voltage and 200mA continuous load current capability, using OptoMOS architecture for 3750V rms input-to-output isolation. It is packaged in an 8-pin DIP format with dimensions of 9.652±0.381mm length and 7.620±0.254mm width, and meets UL E76270, CSA 1175739, and TUV EN 62368-1 certifications. The relay has a maximum on-resistance of 13Ω, turn-on time of 5ms, and turn-off time of 3ms, with an input control current requirement of 5mA to activate and 0.4-0.7mA to deactivate. It is rated for operation from -40°C to +85°C ambient temperature.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
IC,Normally-Open PC-Mount Solid-State Relay,2-CHANNEL,DIP RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | PAA140L | 16C4799 |
| Product Name | Bidirectional normally open outputs | Ic,normally-Open Pc-Mount Solid-State Relay,2-Channel,dip Rohs Compliant Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |