The PAA110 is a dual normally open, 400 V, 150 mA RMS solid state relay with 22 Ω maximum on-resistance, designed for optically isolated switching in telecommunications, instrumentation, and medical equipment. It features 3750 V RMS input-to-output isolation and is housed in an 8-pin DIP package, with surface mount and flatpack variants also available. The device operates with a maximum LED drive current of 8 mA and supports ambient temperatures from -40 °C to +85 °C. It is UL 1577 recognized, CSA certified, and complies with TUV EN 62368-1.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
SSR, OPTO MOSFET, 400V, 150mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:150mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | PAA110 | 04M4587 |
| Product Name | Bidirectional normally open outputs | Ssr, Opto Mosfet, 400V, 150Ma; Contact Form Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |