Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ400A P6SMBJ400A

Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet
Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ400A - P6SMBJ400A - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ400A
P6SMBJ400A
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ400A P6SMBJ400A
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

Supplier's Site
Singapore, Singapore
SMD 600W 400V TVS Protection Diode
144-P6SMBJ400A
SMD 600W 400V TVS Protection Diode 144-P6SMBJ400A
TVS Diode, 600W, 400V DC, Unidirectional, DO-214AA, SMD Product overview: P6SMBJ400A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 400V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 400V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ400A can be used for catalog matching and distributor lookup.

TVS Diode, 600W, 400V DC, Unidirectional, DO-214AA, SMD Product overview: P6SMBJ400A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 400V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 400V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ400A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6SMBJ400ALFTR-ND - DigiKey
Thief River Falls, MN, United States
548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - P6SMBJ400A - 1086085-P6SMBJ400A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMBJ400A
1086085-P6SMBJ400A
TVS - TVS - Diodes - P6SMBJ400A 1086085-P6SMBJ400A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1086085-P6SMBJ400A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 342V Minimum Breakdown Voltage: 380V Max Clamping Voltage: 548V Peak Pulse Current(Ippm): 1.1A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1086085-P6SMBJ400A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 342V
Minimum Breakdown Voltage: 380V
Max Clamping Voltage: 548V
Peak Pulse Current(Ippm): 1.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMBJ400A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMBJ400A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMBJ400A
TVS DIODE 342VWM 548VC DO214AA

TVS DIODE 342VWM 548VC DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMBJ400A 144-P6SMBJ400A P6SMBJ400ALFTR-ND 1086085-P6SMBJ400A P6SMBJ400A
Product Name Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ400A SMD 600W 400V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - P6SMBJ400A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VR 342 volts
VBR 380 to 420 volts 380 volts 380 volts 380 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data