For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1086084-P6SMBJ39A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 33.3V
Minimum Breakdown Voltage: 37.1V
Max Clamping Voltage: 53.9V
Peak Pulse Current(Ippm): 11.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
TVS Diode 600W 39V Unidirectional SMD DO-214AA Product overview: P6SMBJ39A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 39V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 39V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ39A can be used for catalog matching and distributor lookup.
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 33.3VWM 53.9VC DO214AA
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ39A | 1086084-P6SMBJ39A | 144-P6SMBJ39A | P6SMBJ39ALFTR-ND | P6SMBJ39A |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ39A | TVS - TVS - Diodes - P6SMBJ39A | SMD 600W 39V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VR | 33.3 volts | ||||
| VBR | 37.1 to 41 volts | 37.1 volts | 37.1 volts | 37.1 volts | |
| PD | 600000 milliwatts | ||||
| Package | SMB; DO-214AA (SMBJ) | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |