For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Manufacturer: Littelfuse Inc.
Win Source Part Number: 791246-P6SMBJ33CA
Series: P6SMBJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28.2V
Current - Peak Pulse (10/1000μs): 13.3A
Power - Peak Pulse: 600W
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: P6SMBJ33CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 31.4V
Manufacturer Package: DO-214AA (SMBJ)
Maximum Clamping Voltage: 45.7V
Alternative Parts (Cross-Reference): P6SMB33CA_R1_00001; P6SMB33CA_R2_00001; P6SMB33CA; P6SMB33CA-H;
Introduction Date: June 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
45.7V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
| Littelfuse, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ33CA | 791246-P6SMBJ33CA | P6SMBJ33CALFTR-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ33CA | TVS - TVS - Diodes - P6SMBJ33CA | TVS Diodes |
| RoHS Compliant | RoHS | ||
| VBR | 31.4 to 34.7 volts | 31.4 volts | 31.4 volts |
| PD | 600000 milliwatts | ||
| Configuration | Single | Single | |
| Peak Pulse Power | 600 watts | 600 watts |