For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Bidirectional TVS Diode, 600W, 30V DC, DO-214AA, SMD Product overview: P6SMBJ30CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ30CA can be used for catalog matching and distributor lookup.
41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ30CA | 144-P6SMBJ30CA | P6SMBJ30CALFTR-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ30CA | SMD 600W 30V TVS Protection Diode | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |
| VR | 25.6 volts | ||
| VBR | 28.5 to 31.5 volts | 28.5 volts | |
| PD | 600000 milliwatts | ||
| Configuration | Single | Single |