Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ27A P6SMBJ27A

Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet
Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ27A - P6SMBJ27A - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ27A
P6SMBJ27A
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ27A P6SMBJ27A
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

Supplier's Site
TVS Diodes - P6SMBJ27ALFTR-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

37.5V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
SMD 600W 27V TVS Protection Diode
144-P6SMBJ27A
SMD 600W 27V TVS Protection Diode 144-P6SMBJ27A
TVS Diode 600W 27V Unidirectional SMD DO-214AA Product overview: P6SMBJ27A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 27V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 27V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ27A can be used for catalog matching and distributor lookup.

TVS Diode 600W 27V Unidirectional SMD DO-214AA Product overview: P6SMBJ27A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 27V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 27V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ27A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMBJ27A - 1086073-P6SMBJ27A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMBJ27A
1086073-P6SMBJ27A
TVS - TVS - Diodes - P6SMBJ27A 1086073-P6SMBJ27A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1086073-P6SMBJ27A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 23.1V Minimum Breakdown Voltage: 25.7V Max Clamping Voltage: 37.5V Peak Pulse Current(Ippm): 16.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1086073-P6SMBJ27A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 23.1V
Minimum Breakdown Voltage: 25.7V
Max Clamping Voltage: 37.5V
Peak Pulse Current(Ippm): 16.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMBJ27A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMBJ27A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMBJ27A
TVS DIODE 23.1VWM 37.5VC DO214AA

TVS DIODE 23.1VWM 37.5VC DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMBJ27A P6SMBJ27ALFTR-ND 144-P6SMBJ27A 1086073-P6SMBJ27A P6SMBJ27A
Product Name Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ27A TVS Diodes SMD 600W 27V TVS Protection Diode TVS - TVS - Diodes - P6SMBJ27A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VBR 25.7 to 28.4 volts 25.7 volts 25.7 volts 25.7 volts
PD 600000 milliwatts
Configuration Single Single
Package SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMBJ)
Unlock Full Specs
to access all available technical data