For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
30.6V Clamp 19.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS SMB 22V 600W BIDIR
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ22CA | P6SMBJ22CALFTR-ND | P6SMBJ22CA |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ22CA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VBR | 20.9 to 23.1 volts | 20.9 volts | 20.9 volts |
| PD | 600000 milliwatts | ||
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |