Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ20CA P6SMBJ20CA

Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet
Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ20CA - P6SMBJ20CA - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ20CA
P6SMBJ20CA
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ20CA P6SMBJ20CA
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

Supplier's Site
Singapore, Singapore
SMD 600W 20V TVS Protection Diode
144-P6SMBJ20CA
SMD 600W 20V TVS Protection Diode 144-P6SMBJ20CA
Bidirectional TVS Diode, 600W, 20V DC, DO-214AA, SMD Product overview: P6SMBJ20CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ20CA can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 600W, 20V DC, DO-214AA, SMD Product overview: P6SMBJ20CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ20CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6SMBJ20CALFTR-ND - DigiKey
Thief River Falls, MN, United States
27.7V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

27.7V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - P6SMBJ20CA - 1086071-P6SMBJ20CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMBJ20CA
1086071-P6SMBJ20CA
TVS - TVS - Diodes - P6SMBJ20CA 1086071-P6SMBJ20CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1086071-P6SMBJ20CA Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 17.1V Minimum Breakdown Voltage: 19V Max Clamping Voltage: 27.7V Peak Pulse Current(Ippm): 22A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1086071-P6SMBJ20CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 17.1V
Minimum Breakdown Voltage: 19V
Max Clamping Voltage: 27.7V
Peak Pulse Current(Ippm): 22A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMBJ20CA 144-P6SMBJ20CA P6SMBJ20CALFTR-ND 1086071-P6SMBJ20CA
Product Name Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ20CA SMD 600W 20V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - P6SMBJ20CA
RoHS Compliant RoHS RoHS
VBR 19 to 21 volts 19 volts 19 volts
PD 600000 milliwatts
Configuration Single Single
Package Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Unlock Full Specs
to access all available technical data