Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ200CA P6SMBJ200CA

Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet
Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ200CA - P6SMBJ200CA - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ200CA
P6SMBJ200CA
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ200CA P6SMBJ200CA
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

Supplier's Site
Singapore, Singapore
SMD 600W 171V TVS Protection Diode
144-P6SMBJ200CA
SMD 600W 171V TVS Protection Diode 144-P6SMBJ200CA
TVS Diode, 600W, 171V VRWM, Bidirectional, DO-214AA, SMD Product overview: P6SMBJ200CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 171V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 171V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ200CA can be used for catalog matching and distributor lookup.

TVS Diode, 600W, 171V VRWM, Bidirectional, DO-214AA, SMD Product overview: P6SMBJ200CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 171V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 171V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ200CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMBJ200CA - 1086069-P6SMBJ200CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMBJ200CA
1086069-P6SMBJ200CA
TVS - TVS - Diodes - P6SMBJ200CA 1086069-P6SMBJ200CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1086069-P6SMBJ200CA Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 171V Minimum Breakdown Voltage: 190V Max Clamping Voltage: 274V Peak Pulse Current(Ippm): 2.2A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1086069-P6SMBJ200CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 171V
Minimum Breakdown Voltage: 190V
Max Clamping Voltage: 274V
Peak Pulse Current(Ippm): 2.2A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - P6SMBJ200CALFTR-ND - DigiKey
Thief River Falls, MN, United States
274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMBJ200CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMBJ200CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMBJ200CA
TVS DIODE 171VWM 274VC DO214AA

TVS DIODE 171VWM 274VC DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMBJ200CA 144-P6SMBJ200CA 1086069-P6SMBJ200CA P6SMBJ200CALFTR-ND P6SMBJ200CA
Product Name Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ200CA SMD 600W 171V TVS Protection Diode TVS - TVS - Diodes - P6SMBJ200CA TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VR 171 volts
VBR 190 to 210 volts 190 volts 190 volts 190 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data