Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ18 P6SMBJ18

Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet
Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ18 - P6SMBJ18 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ18
P6SMBJ18
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ18 P6SMBJ18
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

Supplier's Site
TVS Diodes - P6SMBJ18-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P6SMBJ18-ND
TVS Diodes P6SMBJ18-ND
26.78V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

26.78V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
SMD 18V 600W TVS Protection Diode
144-P6SMBJ18
SMD 18V 600W TVS Protection Diode 144-P6SMBJ18
TVS Diode 18V Unidirectional SMD 600W DO-214AA Product overview: P6SMBJ18 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 18V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 18V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ18 can be used for catalog matching and distributor lookup.

TVS Diode 18V Unidirectional SMD 600W DO-214AA Product overview: P6SMBJ18 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 18V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 18V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMBJ18 - 888452-P6SMBJ18 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMBJ18
888452-P6SMBJ18
TVS - TVS - Diodes - P6SMBJ18 888452-P6SMBJ18
Manufacturer: Littelfuse Inc. Win Source Part Number: 888452-P6SMBJ18 Series: P6SMBJ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 26.78V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection Case / Package: DO-214AA (SMBJ) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 888452-P6SMBJ18
Series: P6SMBJ
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 26.78V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMBJ18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMBJ18
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMBJ18
TVS SMB 18V 600W UNIDIR

TVS SMB 18V 600W UNIDIR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMBJ18 P6SMBJ18-ND 144-P6SMBJ18 888452-P6SMBJ18 P6SMBJ18
Product Name Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ18 TVS Diodes SMD 18V 600W TVS Protection Diode TVS - TVS - Diodes - P6SMBJ18 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VR 14.5 volts
VBR 16.2 to 19.8 volts 16.2 volts 16.2 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data