For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1086065-P6SMBJ170A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 145V
Minimum Breakdown Voltage: 162V
Max Clamping Voltage: 234V
Peak Pulse Current(Ippm): 2.6A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
| Littelfuse, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ170A | 1086065-P6SMBJ170A | P6SMBJ170ALFTR-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ170A | TVS - TVS - Diodes - P6SMBJ170A | TVS Diodes |
| RoHS Compliant | RoHS | ||
| VR | 145 volts | ||
| VBR | 162 to 179 volts | 162 volts | 162 volts |
| PD | 600000 milliwatts | ||
| Package | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB |