For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE, 600W, 15V, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ15A | P6SMBJ15ALFTR-ND | 17H1941 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ15A | TVS Diodes | Tvs Diode, 600W, 15V, Do-214Aa; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | |
| VBR | 14.3 to 15.8 volts | 14.3 volts | 14.3 volts |
| PD | 600000 milliwatts | ||
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |