Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ150 P6SMBJ150

Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet
Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ150 - P6SMBJ150 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ150
P6SMBJ150
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ150 P6SMBJ150
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

Supplier's Site
TVS Diodes - P6SMBJ150-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P6SMBJ150-ND
TVS Diodes P6SMBJ150-ND
217.35V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

217.35V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - P6SMBJ150 - 1086058-P6SMBJ150 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMBJ150
1086058-P6SMBJ150
TVS - TVS - Diodes - P6SMBJ150 1086058-P6SMBJ150
Manufacturer: Littelfuse Inc. Win Source Part Number: 1086058-P6SMBJ150 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 128V Minimum Breakdown Voltage: 135.45V Max Clamping Voltage: 217.35V Peak Pulse Current(Ippm): 2.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1086058-P6SMBJ150
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 128V
Minimum Breakdown Voltage: 135.45V
Max Clamping Voltage: 217.35V
Peak Pulse Current(Ippm): 2.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600W TVS Protection Diode
144-P6SMBJ150
600W TVS Protection Diode 144-P6SMBJ150
TVS Diode, 600W, 150VDC, Unidirectional, DO-214AA, SMT Product overview: P6SMBJ150 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ150 can be used for catalog matching and distributor lookup.

TVS Diode, 600W, 150VDC, Unidirectional, DO-214AA, SMT Product overview: P6SMBJ150 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMBJ150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMBJ150
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMBJ150
TVS SMB 150V 600W UNIDIR

TVS SMB 150V 600W UNIDIR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMBJ150 P6SMBJ150-ND 1086058-P6SMBJ150 144-P6SMBJ150 P6SMBJ150
Product Name Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ150 TVS Diodes TVS - TVS - Diodes - P6SMBJ150 600W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VR 121 volts
VBR 135 to 166 volts 135 volts 135 volts 135 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data