Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ13C P6SMBJ13C

Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet
Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ13C - P6SMBJ13C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ13C
P6SMBJ13C
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ13C P6SMBJ13C
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

Supplier's Site
TVS Diodes - P6SMBJ13C-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P6SMBJ13C-ND
TVS Diodes P6SMBJ13C-ND
19.11V Clamp 33.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

19.11V Clamp 33.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - P6SMBJ13C - 808661-P6SMBJ13C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMBJ13C
808661-P6SMBJ13C
TVS - TVS - Diodes - P6SMBJ13C 808661-P6SMBJ13C
Manufacturer: Littelfuse Inc. Win Source Part Number: 808661-P6SMBJ13C Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 11.1V Voltage - Breakdown (Min): 11.75V Current - Peak Pulse (10/1000μs): 33.5A Power - Peak Pulse: 600W Power Line Protection: No Part Status: Obsolete (End Of Life) Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 19.11V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 808661-P6SMBJ13C
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 11.1V
Voltage - Breakdown (Min): 11.75V
Current - Peak Pulse (10/1000μs): 33.5A
Power - Peak Pulse: 600W
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 19.11V

Buy Now
Singapore, Singapore
SMD 13V 19V 600W TVS Protection Diode
144-P6SMBJ13C
SMD 13V 19V 600W TVS Protection Diode 144-P6SMBJ13C
TVS Diode, Bidirectional, 13V DC, 19V Clamp, 600W, DO-214AA, SMD Product overview: P6SMBJ13C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 13V, 19V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 13V, 19V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ13C can be used for catalog matching and distributor lookup.

TVS Diode, Bidirectional, 13V DC, 19V Clamp, 600W, DO-214AA, SMD Product overview: P6SMBJ13C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 13V, 19V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 13V, 19V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ13C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMBJ13C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMBJ13C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMBJ13C
TVS SMB 13V 600W BIDIR

TVS SMB 13V 600W BIDIR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMBJ13C P6SMBJ13C-ND 808661-P6SMBJ13C 144-P6SMBJ13C P6SMBJ13C
Product Name Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ13C TVS Diodes TVS - TVS - Diodes - P6SMBJ13C SMD 13V 19V 600W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VR 10.5 volts
VBR 11.74 to 14.36 volts 11.75 volts 11.75 volts 11.75 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data